NEN-EN-ISO 7046-2
Cross recessed countersunk flat head screws (common head style) - Product grade A - Part 2: Property class 8.8 stainless steel and non-ferrous metals
| Organization: | NEN |
| Publication Date: | 1 September 1994 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This standard specifies the characteristics of recessed countersunk flat head screws with threads from M2 up to and including M10, of grade A and of property class 8.8 for steel, A2-70 for stainless steel and CU2 and CU3 for non-ferrous metals. If, in special cases, specifications other than those listed in this standard are required, they shall be selected from existing International standards, for example ISO 261, ISO 888, ISO 898-1, ISO 965-2;ISO 3506, ISO 4759-1, ISO 8839.
Document History