NEN-EN-ISO 7046-2
Countersunk flat head screws (common head style) with type H or type Z cross recess - Product grade A - Part 2: Steel screws of property class 8.8, stainless steel screws and non-ferrous metal screws
| Organization: | NEN |
| Publication Date: | 1 September 2011 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This part of ISO 7046 specifies the characteristics of recessed countersunk flat head screws with threads M2 up to and including M10, of grade A and of property class 8.8 for steel, A2-70 for stainless steel and CU2 and CU3 for non-ferrous metals. If, in special cases, specifications other than those listed in this part of ISO 7046 are required, they can be selected from existing International Standards, for example ISO 261, ISO 888, ISO 898-1, ISO 965-2, ISO 3506-1, ISO 4759-1, ISO 8839.
Document History