NEN-EN-ISO 7096

Earth-moving machinery - Laboratory evaluation of operator seat vibration

inactive
Organization: NEN
Publication Date: 1 April 2000
Status: inactive
Page Count: 34
ICS Code (Vibration and shock with respect to human beings): 13.160
ICS Code (Earth-moving machinery): 53.100
scope:

Specifies, in accordance with ISO 10326-1, a laboratory method for measuring and evaluating the effectiveness and acceptance level of the seat in reducing the vertical whole-body vibration transmitted to the operator of earth-moving machines at frequencies between 1 and 20 Hz. It also specifies acceptance levels for application on different machines.

Document History

March 1, 2020
Earth-moving machinery - Laboratory evaluation of operator seat vibration
This document specifies, in accordance with ISO 10326-1:2016, a laboratory method for measuring and evaluating the effectiveness of the seat suspension in reducing the vertical whole-body vibration...
June 1, 2009
Earth-moving machinery - Laboratory evaluation of operator seat vibration
A description is not available for this item.
September 1, 2008
Earth-moving machinery - Laboratory evaluation of operator seat vibration
This International Standard specifies, in accordance with ISO 10326-1, a laboratory method for measuring and evaluating the effectiveness of the seat suspension in reducing the vertical whole-body...
September 1, 2002
Earth-moving machinery - Laboratory evaluation of operator seat vibration
annex ZB is added for the relationship with directive 98/37/EC
NEN-EN-ISO 7096
April 1, 2000
Earth-moving machinery - Laboratory evaluation of operator seat vibration
Specifies, in accordance with ISO 10326-1, a laboratory method for measuring and evaluating the effectiveness and acceptance level of the seat in reducing the vertical whole-body vibration...
July 1, 1997
Earth-moving machinery - Laboratory evaluation of operator seat vibration
Specifies, in accordance with ISO 10326-1, a laboratory method for measuring and evaluating the effectiveness and acceptance level of the seat in reducing the vertical whole-body vibration...

References

Advertisement