NEN-EN-ISO 7096
Earth-moving machinery - Laboratory evaluation of operator seat vibration
inactive
| Organization: | NEN |
| Publication Date: | 1 July 1997 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Vibration and shock with respect to human beings): | 13.160 |
| ICS Code (Earth-moving machinery): | 53.100 |
scope:
Specifies, in accordance with ISO 10326-1, a laboratory method for measuring and evaluating the effectiveness and acceptance level of the seat in reducing the vertical whole-body vibration transmitted to the operator of earth-moving machines at frequencies between 1 and 20 Hz. It also specifies acceptance levels for application on different machines.
Document History
March 1, 2020
Earth-moving machinery - Laboratory evaluation of operator seat vibration
This document specifies, in accordance with ISO 10326-1:2016, a laboratory method for measuring and evaluating the effectiveness of the seat suspension in reducing the vertical whole-body vibration...
June 1, 2009
Earth-moving machinery - Laboratory evaluation of operator seat vibration
A description is not available for this item.
September 1, 2008
Earth-moving machinery - Laboratory evaluation of operator seat vibration
This International Standard specifies, in accordance with ISO 10326-1, a laboratory method for measuring and evaluating the effectiveness of the seat suspension in reducing the vertical whole-body...
September 1, 2002
Earth-moving machinery - Laboratory evaluation of operator seat vibration
annex ZB is added for the relationship with directive 98/37/EC
April 1, 2000
Earth-moving machinery - Laboratory evaluation of operator seat vibration
Specifies, in accordance with ISO 10326-1, a laboratory method for measuring and evaluating the effectiveness and acceptance level of the seat in reducing the vertical whole-body vibration...
NEN-EN-ISO 7096
July 1, 1997
Earth-moving machinery - Laboratory evaluation of operator seat vibration
Specifies, in accordance with ISO 10326-1, a laboratory method for measuring and evaluating the effectiveness and acceptance level of the seat in reducing the vertical whole-body vibration...