NEN-EN-ISO 8560
Technical drawings - Construction drawings - Representation of modular sizes, lines and grids
active
| Organization: | NEN |
| Publication Date: | 1 July 1999 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Construction drawings): | 01.100.30 |
scope:
In the rules laid down the basic module M is 100 mm (se ISO 1006). Planning and design work is made easier by modular sizes. Multimodular grids may be added, to a limited extent, in construction drawings for manufacturing and construction, for orientation and location.
Document History
July 1, 1999
Technical drawings - Construction drawings - Representation of modular sizes, lines and grids
In the rules laid down the basic module M is 100 mm (se ISO 1006). Planning and design work is made easier by modular sizes. Multimodular grids may be added, to a limited extent, in construction...
NEN-EN-ISO 8560
July 1, 1999
Technical drawings - Construction drawings - Representation of modular sizes, lines and grids
In the rules laid down the basic module M is 100 mm (se ISO 1006). Planning and design work is made easier by modular sizes. Multimodular grids may be added, to a limited extent, in construction...