NEN-EN-ISO 8560

Technical drawings - Construction drawings - Representation of modular sizes, lines and grids

active, Most Current
Organization: NEN
Publication Date: 1 July 1999
Status: active
Page Count: 13
ICS Code (Construction drawings): 01.100.30
scope:

In the rules laid down the basic module M is 100 mm (se ISO 1006). Planning and design work is made easier by modular sizes. Multimodular grids may be added, to a limited extent, in construction drawings for manufacturing and construction, for orientation and location.

Document History

NEN-EN-ISO 8560
July 1, 1999
Technical drawings - Construction drawings - Representation of modular sizes, lines and grids
In the rules laid down the basic module M is 100 mm (se ISO 1006). Planning and design work is made easier by modular sizes. Multimodular grids may be added, to a limited extent, in construction...
July 1, 1999
Technical drawings - Construction drawings - Representation of modular sizes, lines and grids
In the rules laid down the basic module M is 100 mm (se ISO 1006). Planning and design work is made easier by modular sizes. Multimodular grids may be added, to a limited extent, in construction...
Advertisement