NEN-EN-ISO 8748

Spring-type straight pins - Coiled, heavy duty

inactive
Organization: NEN
Publication Date: 1 November 1997
Status: inactive
Page Count: 14
ICS Code (Pins, nails): 21.060.50
scope:

Specifies the characteristics of heavy duty coiled spring-type straight pins with metric dimensions and nominal diameters, d1, 1,5 mm to 20 mm inclusive.

Document History

May 1, 2007
Spring-type straight pins - Coiled, heavy duty
This International Standard specifies the characteristics of coiled heavy duty spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with a nominal diameter, d1,...
December 1, 2005
Spring-type straight pins - Coiled, heavy duty
This International Standard specifies the characteristics of coiled heavy duty spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with a nominal diameter, d1,...
NEN-EN-ISO 8748
November 1, 1997
Spring-type straight pins - Coiled, heavy duty
Specifies the characteristics of heavy duty coiled spring-type straight pins with metric dimensions and nominal diameters, d1, 1,5 mm to 20 mm inclusive.
November 1, 1994
Spring-type straight pins - Coiled, heavy duty
Specifies the characteristics of heavy duty coiled spring-type straight pins with metric dimensions and nominal diameters, d1, 1,5 mm to 20 mm inclusive.
Advertisement