NEN-EN-ISO 8748
Spring-type straight pins - Coiled, heavy duty
inactive
| Organization: | NEN |
| Publication Date: | 1 November 1994 |
| Status: | inactive |
| ICS Code (Pins, nails): | 21.060.50 |
scope:
Specifies the characteristics of heavy duty coiled spring-type straight pins with metric dimensions and nominal diameters, d1, 1,5 mm to 20 mm inclusive.
Document History
May 1, 2007
Spring-type straight pins - Coiled, heavy duty
This International Standard specifies the characteristics of coiled heavy duty spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with a nominal diameter, d1,...
December 1, 2005
Spring-type straight pins - Coiled, heavy duty
This International Standard specifies the characteristics of coiled heavy duty spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with a nominal diameter, d1,...
November 1, 1997
Spring-type straight pins - Coiled, heavy duty
Specifies the characteristics of heavy duty coiled spring-type straight pins with metric dimensions and nominal diameters, d1, 1,5 mm to 20 mm inclusive.
NEN-EN-ISO 8748
November 1, 1994
Spring-type straight pins - Coiled, heavy duty
Specifies the characteristics of heavy duty coiled spring-type straight pins with metric dimensions and nominal diameters, d1, 1,5 mm to 20 mm inclusive.