NEN-IEC 60038

IEC standard voltages

inactive, Most Current
Organization: NEN
Publication Date: 1 August 2009
Status: inactive
Page Count: 18
ICS Code (Electrical engineering in general): 29.020
scope:

This publication applies to - a.c. transmission, distribution and utilization systems and equipment for use in such systems with standard frequencies 50 Hz and 60 Hz having a nominal voltage above 100 V; - a.c. and d.c. traction systems; - a.c. and d.c. equipment having nominal voltages below 120 V a.c. or below 750 V d.c., the a.c. voltages being intended (but not exclusively) for 50 Hz and 60 Hz applications; such equipment covers batteries (from primary or secondary cells), other power supply devices (a.c. or d.c.), electrical equipment (including industrial and communication), and appliances. This publication does not apply to voltages representing or transmitting signals or measured values. This publication does not apply to standard voltages of components and parts used within electrical devices or items of equipment. This publication specifies standard voltage values which are intended to serve - as preferential values for the nominal voltage of electrical supply systems, and - as reference values for equipment and system design.

Document History

NEN-IEC 60038
August 1, 2009
IEC standard voltages
This publication applies to - a.c. transmission, distribution and utilization systems and equipment for use in such systems with standard frequencies 50 Hz and 60 Hz having a nominal voltage above...
April 1, 2004
Electrical power systems and equipment - Nominal voltages
Applies to: - a.c. transmission, distribution and utilization systems and equipment with standard frequencies 50 and 60 Hz and a nominal voltage above 100 V; - a.c. and d.c. traction systems; - a.c....

References

Advertisement