NEN-IEC 60038
Electrical power systems and equipment - Nominal voltages
| Organization: | NEN |
| Publication Date: | 1 April 2004 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
Applies to: - a.c. transmission, distribution and utilization systems and equipment with standard frequencies 50 and 60 Hz and a nominal voltage above 100 V; - a.c. and d.c. traction systems; - a.c. and d.c. equipment with nominal voltages below 120 V a.c. or below 750 V d.c. Nen 10 038 does not apply to existing a.c. systems which will not be extended in future, such as: - a.c. three-phase three-wire systems for heavy industrial applications having a nominal voltage of 500 V; - a.c. three-phase systems having a nominal voltage of 25 kV.
Document History