NEN-ISO 11724

Solid mineral fuels - Determination of total fluorine in coal, coke and fly ash

active, Most Current
Organization: NEN
Publication Date: 1 December 2016
Status: active
Page Count: 19
ICS Code (Coals): 73.040
scope:

NEN-ISO 11724 specifies a method for the determination of total fluorine in coal, coke and fly ash. From measurement of the total fluorine alone, it is not possible to estimate the amount of fluorine released to the environment by utilization of the coal and subsequent disposal of the ash residue.

Document History

NEN-ISO 11724
December 1, 2016
Solid mineral fuels - Determination of total fluorine in coal, coke and fly ash
NEN-ISO 11724 specifies a method for the determination of total fluorine in coal, coke and fly ash. From measurement of the total fluorine alone, it is not possible to estimate the amount of fluorine...
November 1, 2004
Solid mineral fuels - Determination of total fluorine in coal, coke and fly ash
This International Standard specifies a method for the determination of total fluorine in coal, coke and fly ash. From measurement of the total fluorine alone, it is not possible to estimate the...
Advertisement