NEN-ISO 11724
Solid mineral fuels - Determination of total fluorine in coal, coke and fly ash
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2004 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Coals): | 73.040 |
scope:
This International Standard specifies a method for the determination of total fluorine in coal, coke and fly ash. From measurement of the total fluorine alone, it is not possible to estimate the amount of fluorine released to the environment by utilization of the coal and subsequent disposal of the ash residue.
Document History
December 1, 2016
Solid mineral fuels - Determination of total fluorine in coal, coke and fly ash
NEN-ISO 11724 specifies a method for the determination of total fluorine in coal, coke and fly ash. From measurement of the total fluorine alone, it is not possible to estimate the amount of fluorine...
NEN-ISO 11724
November 1, 2004
Solid mineral fuels - Determination of total fluorine in coal, coke and fly ash
This International Standard specifies a method for the determination of total fluorine in coal, coke and fly ash. From measurement of the total fluorine alone, it is not possible to estimate the...