NEN-IEC 61196-1-308

Coaxial communication cables - Part 1-308: Mechanical test methods - Test for tensile strength and elongation for copper-clad metals

active, Most Current
Organization: NEN
Publication Date: 1 November 2012
Status: active
Page Count: 14
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This part of IEC 61196 applies to coaxial communication cables. It specifies test methods for tensile strength and percentage elongation at fracture for annealed and hard-drawn solid copper clad metals to be used as inner conductor for coaxial cables.

Document History

NEN-IEC 61196-1-308
November 1, 2012
Coaxial communication cables - Part 1-308: Mechanical test methods - Test for tensile strength and elongation for copper-clad metals
This part of IEC 61196 applies to coaxial communication cables. It specifies test methods for tensile strength and percentage elongation at fracture for annealed and hard-drawn solid copper clad...
August 1, 2005
Coaxial communication cables - Part 1-308: Mechanical test methods - Test for tensile strength and elongation for copper-clad metals
This part of IEC 61196-1 applies to coaxial communication cables. It specifies test methods for tensile strength and elongation at fracture for copper clad metals of coaxial cables with low...
Advertisement