NEN-IEC 61196-1-308
Coaxial communication cables - Part 1-308: Mechanical test methods - Test for tensile strength and elongation for copper-clad metals
inactive
| Organization: | NEN |
| Publication Date: | 1 August 2005 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This part of IEC 61196-1 applies to coaxial communication cables. It specifies test methods for tensile strength and elongation at fracture for copper clad metals of coaxial cables with low elongation of about 1%.
Document History
November 1, 2012
Coaxial communication cables - Part 1-308: Mechanical test methods - Test for tensile strength and elongation for copper-clad metals
This part of IEC 61196 applies to coaxial communication cables. It specifies test methods for tensile strength and percentage elongation at fracture for annealed and hard-drawn solid copper clad...
NEN-IEC 61196-1-308
August 1, 2005
Coaxial communication cables - Part 1-308: Mechanical test methods - Test for tensile strength and elongation for copper-clad metals
This part of IEC 61196-1 applies to coaxial communication cables. It specifies test methods for tensile strength and elongation at fracture for copper clad metals of coaxial cables with low...