NEN-ISO 6539
Cinnamon (Cinnamomum zeylanicum Blume) - Specification
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2014 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Spices and condiments): | 67.220.10 |
scope:
NEN-ISO 6539 specifies requirements for whole or ground (powdered) cinnamon, of the Sri Lankan, Madagascan and Seychelles types; this cinnamon is the bark of the tree or shrub Cinnamomum zeylanicum Blume.) Recommendations relating to storage and transport conditions are given in Annex A.
Document History
NEN-ISO 6539
March 1, 2014
Cinnamon (Cinnamomum zeylanicum Blume) - Specification
NEN-ISO 6539 specifies requirements for whole or ground (powdered) cinnamon, of the Sri Lankan, Madagascan and Seychelles types; this cinnamon is the bark of the tree or shrub Cinnamomum zeylanicum...
January 1, 1998
Cinnamon, (Sri Lankan type, Seychelles type and Madagascan type (Cinnamomum zeylancium Blume) - Specification
Specifies requirements for whole or ground (powdered) cinnamon of the Sri Lankan type, Madagascan type and Seychelles type, which is the bark of the tree or shrub Cinnamomum zeylanicum Blume.
August 1, 1983
Cinnamon (type Sri Lanka (Ceylon), type Seychelles and type Madagascar), whole or ground (powdered) - Specification
This International Standard specifies requirements for whole or ground (powdered) cinnamon (type Sri Lanka (Ceylon), type Seychelles and type Madagascar] constituted by the bark of Cinnamomun...