NEN-ISO 6539

Cinnamon, (Sri Lankan type, Seychelles type and Madagascan type (Cinnamomum zeylancium Blume) - Specification

inactive
Organization: NEN
Publication Date: 1 January 1998
Status: inactive
Page Count: 14
ICS Code (Spices and condiments): 67.220.10
scope:

Specifies requirements for whole or ground (powdered) cinnamon of the Sri Lankan type, Madagascan type and Seychelles type, which is the bark of the tree or shrub Cinnamomum zeylanicum Blume.

Document History

March 1, 2014
Cinnamon (Cinnamomum zeylanicum Blume) - Specification
NEN-ISO 6539 specifies requirements for whole or ground (powdered) cinnamon, of the Sri Lankan, Madagascan and Seychelles types; this cinnamon is the bark of the tree or shrub Cinnamomum zeylanicum...
NEN-ISO 6539
January 1, 1998
Cinnamon, (Sri Lankan type, Seychelles type and Madagascan type (Cinnamomum zeylancium Blume) - Specification
Specifies requirements for whole or ground (powdered) cinnamon of the Sri Lankan type, Madagascan type and Seychelles type, which is the bark of the tree or shrub Cinnamomum zeylanicum Blume.
August 1, 1983
Cinnamon (type Sri Lanka (Ceylon), type Seychelles and type Madagascar), whole or ground (powdered) - Specification
This International Standard specifies requirements for whole or ground (powdered) cinnamon (type Sri Lanka (Ceylon), type Seychelles and type Madagascar] constituted by the bark of Cinnamomun...
Advertisement