NEN-ISO 5599-1/C1

Pneumatic fluid power - Five-port directional control valves - Part 1: Mounting interface surfaces without electrical connector

active, Most Current
Organization: NEN
Publication Date: 1 February 2007
Status: active
Page Count: 3
ICS Code (Control components): 23.100.50

Document History

NEN-ISO 5599-1/C1
February 1, 2007
Pneumatic fluid power - Five-port directional control valves - Part 1: Mounting interface surfaces without electrical connector
A description is not available for this item.
October 1, 2001
Pneumatic fluid power - Five-port directional control valves - Part 1: Mounting interface surfaces without electrical connector
Specifies the requirements for a mounting interface without connector for liveport, pneumatic, directional control valves, for use at a maximum rated pressure of 1,6 MPa (16 bar). It gives -...
December 1, 1995
Pneumatic fluid power - Five-port directional control valves - Part 1: Mounting interface surfaces without electrical connector
Specifies dimensions and tolerances of the interface features; port identification; identification of the result of operator actuation. Does not apply to the functional characteristics of interfaces.
Advertisement