NEN-ISO 5599-1

Pneumatic fluid power - Five-port directional control valves - Part 1: Mounting interface surfaces without electrical connector

active
Organization: NEN
Publication Date: 1 October 2001
Status: active
Page Count: 18
ICS Code (Control components): 23.100.50
scope:

Specifies the requirements for a mounting interface without connector for liveport, pneumatic, directional control valves, for use at a maximum rated pressure of 1,6 MPa (16 bar). It gives - dimensions and tolerances of the interface features, - port identification, and -identification of the result of control-mechanism actuation. It is not applicable to the functional characteristics of interfaces.

Document History

February 1, 2007
Pneumatic fluid power - Five-port directional control valves - Part 1: Mounting interface surfaces without electrical connector
A description is not available for this item.
NEN-ISO 5599-1
October 1, 2001
Pneumatic fluid power - Five-port directional control valves - Part 1: Mounting interface surfaces without electrical connector
Specifies the requirements for a mounting interface without connector for liveport, pneumatic, directional control valves, for use at a maximum rated pressure of 1,6 MPa (16 bar). It gives -...
December 1, 1995
Pneumatic fluid power - Five-port directional control valves - Part 1: Mounting interface surfaces without electrical connector
Specifies dimensions and tolerances of the interface features; port identification; identification of the result of operator actuation. Does not apply to the functional characteristics of interfaces.
Advertisement