NEN-ISO/IEC 15909-2/C1

Systems and software engineering - High-level Petri nets - Part 2: Transfer format

active, Most Current
Organization: NEN
Publication Date: 1 November 2013
Status: active
Page Count: 10
ICS Code (Software): 35.080

Document History

NEN-ISO/IEC 15909-2/C1
November 1, 2013
Systems and software engineering - High-level Petri nets - Part 2: Transfer format
A description is not available for this item.
February 1, 2011
Systems and software engineering - High-level Petri nets - Part 2: Transfer format
This part of ISO/IEC 15909 defines an XML-based transfer format for Petri nets, which are defined conceptually and mathematically in ISO/IEC 15909-1. This transfer format enables the exchange of...
December 1, 2009
Software and system engineering - High-level Petri nets - Part 2: Transfer Format
This part of ISO/IEC 15909 defines an XML-based transfer format for Petri nets, which are defined conceptually and mathematically in part 1 of ISO/IEC 15909. This transfer format enables the exchange...
Advertisement