NEN-ISO/IEC 15909-2
Systems and software engineering - High-level Petri nets - Part 2: Transfer format
| Organization: | NEN |
| Publication Date: | 1 February 2011 |
| Status: | active |
| Page Count: | 112 |
| ICS Code (Software): | 35.080 |
scope:
This part of ISO/IEC 15909 defines an XML-based transfer format for Petri nets, which are defined conceptually and mathematically in ISO/IEC 15909-1. This transfer format enables the exchange of Petri nets among different Petri net tools and among different parties. Moreover, this part of ISO/IEC 15909 defines some concepts and XML-based syntax for defining the detailed graphical appearance of Petri nets. The focus of this part of ISO/IEC 15909 is on the transfer format for Place/Transition Nets, High-level Petri Nets and Symmetric Nets. The presentation, however, is structured in such a way that it is open for future extensions, so that other versions of Petri nets can be added later.
Document History