NEN-ISO/IEC 18013-4
Information technology - Personal identification - ISO-compliant driving licence - Part 4: Test methods
| Organization: | NEN |
| Publication Date: | 1 November 2011 |
| Status: | inactive |
| Page Count: | 340 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 18013 specifies the test methods used for conformity testing, that is methods for determining whether a driving licence can be considered to comply with the requirements of ISO/IEC 18013 for: - machine-readable technologies (ISO/IEC 18013-2), and - access control, authentication and integrity validation (ISO/IEC 18013-3). The test methods specified in this part of ISO/IEC 18013 are based on specifications defined in ISO/IEC 18013-2 and ISO/IEC 18013-3 and underlying normative specifications. This part of ISO/IEC 18013 deals with test methods specific to ISO-compliant driving licence (IDL) requirements. Test methods applicable to (smart) cards in general (e.g. those specified in the ISO/IEC 10373 series) are outside the scope of this part of ISO/IEC 18013. Hence, this part of ISO/IEC 18013 - provides IDL implementers with requirements for conformity evaluation, - provides IDL issuing authorities with requirements for quality assurance, and - provides test laboratories and test tool providers with test suite requirements.
Document History