NEN-ISO/IEC 18013-4/C1
Information technology - Personal identification - ISO-compliant driving licence - Part 4: Test methods
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2013 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
Document History
January 1, 2024
Personal identification - ISO compliant driving licence - Part 4: Test methods - Amendment 1: Test methods for compact encoding
A description is not available for this item.
November 1, 2019
Personal identification - ISO-compliant driving licence - Part 4: Test methods
This document describes the test methods used for conformity testing, that is methods for determining whether a driving licence can be considered to comply with the requirements of the ISO/IEC 18013...
NEN-ISO/IEC 18013-4/C1
November 1, 2013
Information technology - Personal identification - ISO-compliant driving licence - Part 4: Test methods
A description is not available for this item.
November 1, 2011
Information technology - Personal identification - ISO-compliant driving licence - Part 4: Test methods
This part of ISO/IEC 18013 specifies the test methods used for conformity testing, that is methods for determining whether a driving licence can be considered to comply with the requirements of...