NEN 10282-1

High-voltage fuses - Part 1: Current-limiting fuses

inactive
Organization: NEN
Publication Date: 1 March 1996
Status: inactive
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

Applies to all types of high-voltage current-limiting fuses designed for use outdoors or indoors on alternating current systems of 50 Hz and 60 Hz and of rated voltages exceeding 1000 V. Some fuses are provided with fuse-links equipped with an indicating device or striker. These fuses come within the scope of this standard, but the correct operation of the striker in combination with the tripping device of the switching device is outside the scope of this standard; see IEC Publication 420: High-voltage Alternating Current Fuse-switch Combinations and Fuse-circuit-breaker Combinations.

Document History

May 1, 1996
High-voltage fuses - Part 1: Current-limiting fuses
A description is not available for this item.
NEN 10282-1
March 1, 1996
High-voltage fuses - Part 1: Current-limiting fuses
Applies to all types of high-voltage current-limiting fuses designed for use outdoors or indoors on alternating current systems of 50 Hz and 60 Hz and of rated voltages exceeding 1000 V. Some fuses...
October 1, 1993
High-voltage fuses - Part 1: Current-limiting fuses
Applies to all types of high-voltage current-limiting fuses designed for use outdoors or indoors on alternating current systems of 50 Hz and 60 Hz and of rated voltages exceeding 1000 V. Some fuses...

References

Advertisement