NEN 10282-1
High-voltage fuses - Part 1: Current-limiting fuses
| Organization: | NEN |
| Publication Date: | 1 October 1993 |
| Status: | inactive |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
scope:
Applies to all types of high-voltage current-limiting fuses designed for use outdoors or indoors on alternating current systems of 50 Hz and 60 Hz and of rated voltages exceeding 1000 V. Some fuses are provided with fuse-links equipped with an indicating device or striker. These fuses come within the scope of this standard, but the correct operation of the striker in combination with the tripping device of the switching device is outside the scope of this standard; see IEC Publication 420: High-voltage Alternating Current Fuse-switch Combinations and Fuse-circuit-breaker
Document History