NEN-EN 12434
Cryogenic vessels - Cryogenic flexible hoses
inactive
| Organization: | NEN |
| Publication Date: | 1 July 1996 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
| ICS Code (Pipeline components and pipelines): | 23.040 |
scope:
Gives design, construction, type and production testing, and marking requirements for non insulated cryogenic flexible hose used for the transfer of cryogenic fluids within the following range of operating conditions: - working temperature: from -270 °C to +65 °C;- maximum nominal pressure: 80 bar;- nominal size (DN): from 10 to 100.
Document History
September 1, 2000
Cryogenic vessels - Cryogenic flexible hoses
Gives design, construction, type and production testing, and marking requirements for non insulated cryogenic flexible hose used for the transfer of cryogenic fluids within the following range of...
NEN-EN 12434
July 1, 1996
Cryogenic vessels - Cryogenic flexible hoses
Gives design, construction, type and production testing, and marking requirements for non insulated cryogenic flexible hose used for the transfer of cryogenic fluids within the following range of...