NEN-EN 12434

Cryogenic vessels - Cryogenic flexible hoses

active
Organization: NEN
Publication Date: 1 September 2000
Status: active
Page Count: 22
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Pipeline components and pipelines): 23.040
scope:

Gives design, construction, type and production testing, and marking requirements for non insulated cryogenic flexible hose used for the transfer of cryogenic fluids within the following range of operating conditions: - working temperature: from -270 °C to +65 °C;- maximum nominal pressure: 80 bar;- nominal size (DN): from 10 to 100.

Document History

March 1, 2001
Cryogenic vessels - Cryogenic flexible hoses
Foreword is replaced
NEN-EN 12434
September 1, 2000
Cryogenic vessels - Cryogenic flexible hoses
Gives design, construction, type and production testing, and marking requirements for non insulated cryogenic flexible hose used for the transfer of cryogenic fluids within the following range of...
July 1, 1996
Cryogenic vessels - Cryogenic flexible hoses
Gives design, construction, type and production testing, and marking requirements for non insulated cryogenic flexible hose used for the transfer of cryogenic fluids within the following range of...

References

Advertisement