NEN-EN 1279-1

Glass in building - Insulating glass units - Part 1: Generalities and dimensional tolerances

inactive
Organization: NEN
Publication Date: 1 August 1995
Status: inactive
ICS Code (Glass in building): 81.040.20
scope:

This European Standard is the product standard for insulating glass units, which defines insulating glass units, and ensures by means of the evaluation of conformity to this standard that over time: - energy savings are made because the U-value and solar factor do not change significantly; - health is preserved because sound reduction and vision do not change significantly; - safety is provided because mechanical resistance does not change significantly. It covers characteristics that are of importance for trade. Marking conditions are included. The main intended uses of the insulating glass units are installations in windows, doors, curtain walling, roofs and partitions where there exists protection against direct ultraviolet radiation at the edges. Units that are intended for artistic purposes are excluded from this standard. This Part of this European standard, which is inextricably bound up with the other Parts of the standard, covers the materials, the rules for the system description, the optical and visual quality and the dimensional tolerances for insulating glass units.

Document History

July 1, 2015
Glass in Building - Insulating glass units - Part 1: Generalities, system description, rules for substitution, tolerances and visual quality
This European Standard (all parts) covers the requirements for insulating glass units. The main intended uses of the insulating glass units are installations in windows, doors, curtain walling,...
December 1, 2006
Glass in building - Insulating glass units - Part 1: Generalities and dimensional tolerances and rules for the system description
A description is not available for this item.
June 1, 2004
Glass in building - Insulating glass units - Part 1: Generalities and dimensional tolerances and rules for the system description
This European Standard is the product standard for insulating glass units, which defines insulating glass units, and ensures by means of the evaluation of conformity to this standard that over time:...
September 1, 1998
Glass in building - Insulating glass units - Part 1: Generalities and dimensional tolerance and rules for the system description
This European Standard is the product standard for insulating glass units, which defines insulating glass units, and ensures by means of the evaluation of conformity to this standard that over time:...
NEN-EN 1279-1
August 1, 1995
Glass in building - Insulating glass units - Part 1: Generalities and dimensional tolerances
This European Standard is the product standard for insulating glass units, which defines insulating glass units, and ensures by means of the evaluation of conformity to this standard that over time:...
Advertisement