NEN-EN 1279-1

Glass in Building - Insulating glass units - Part 1: Generalities, system description, rules for substitution, tolerances and visual quality

pending
Organization: NEN
Publication Date: 1 July 2015
Status: pending
Page Count: 43
ICS Code (Glass in building): 81.040.20
scope:

This European Standard (all parts) covers the requirements for insulating glass units. The main intended uses of the insulating glass units are installations in windows, doors, curtain walling, structural sealant glazing, roofs and partitions. The achievement of the requirements of this standard indicates that insulating glass units fulfil the needs for intended use and ensures by means of the evaluation of conformity to this standard that, visual, energetic, acoustic, safety parameters do not change significantly over time. In cases where there is no protection against direct ultra-violet radiation or permanent shear load at the edges, as in structural sealant glazing systems, it is essential to follow additional European technical specifications (see EN 15434 and EN 13022-1). Insulating glass units that are intended for artistic purposes (e.g. lead glass or fused glass) are excluded from the scope of this standard. Glass/plastics composites are under the scope as long as the surface of contact with sealants is a glass component.

Document History

NEN-EN 1279-1
July 1, 2015
Glass in Building - Insulating glass units - Part 1: Generalities, system description, rules for substitution, tolerances and visual quality
This European Standard (all parts) covers the requirements for insulating glass units. The main intended uses of the insulating glass units are installations in windows, doors, curtain walling,...
December 1, 2006
Glass in building - Insulating glass units - Part 1: Generalities and dimensional tolerances and rules for the system description
A description is not available for this item.
June 1, 2004
Glass in building - Insulating glass units - Part 1: Generalities and dimensional tolerances and rules for the system description
This European Standard is the product standard for insulating glass units, which defines insulating glass units, and ensures by means of the evaluation of conformity to this standard that over time:...
September 1, 1998
Glass in building - Insulating glass units - Part 1: Generalities and dimensional tolerance and rules for the system description
This European Standard is the product standard for insulating glass units, which defines insulating glass units, and ensures by means of the evaluation of conformity to this standard that over time:...
August 1, 1995
Glass in building - Insulating glass units - Part 1: Generalities and dimensional tolerances
This European Standard is the product standard for insulating glass units, which defines insulating glass units, and ensures by means of the evaluation of conformity to this standard that over time:...
Advertisement