NEN-EN 13261

Railway applications - Wheelsets and bogies - Axles - Product requirements

inactive
Organization: NEN
Publication Date: 1 October 2003
Status: inactive
Page Count: 55
ICS Code (Materials and components for railway engineering): 45.040
scope:

This European Standard specifies the characteristics of axles for use on European networks. t defines characteristics of forged or rolled solid and hollow axles, made from vacuum-degassed steel grade EA1N1) that is the most commonly used grade on European networks. For hollow axles, this standard applies only to those that are manufactured by machining of a hole in a forged or rolled solid axle In addition, the particular characteristics for axles in grade EA1T1) and EA4T1) are given in annex A (normative). Two categories of axle are defined, category 1 and category 2. Generally, category 1 is chosen when the operational speed is higher than 200 km/h. This standard is applicable to axles that are designed in accordance with the requirements of EN 13103 and EN 13104

Document History

March 1, 2023
Railway applications - Wheelsets and bogies - Axles - Product requirements
This document specifies the characteristics of axles for all heavy rail track gauges. This document applies to heavy rail vehicles and applies, in principle, to other vehicles such as urban rail...
October 1, 2010
Railway applications - Wheelsets and bogies - Axles - Product requirements
This European Standard specifies the characteristics of axles for use on European networks. It defines characteristics of forged or rolled solid and hollow axles, made from vacuum-degassed steel...
June 1, 2010
Railway applications - Wheelsets and bogies - Axles - Product requirements
A description is not available for this item.
April 1, 2009
Railway applications - Wheelsets and bogies - Axles - Product requirements
This European Standard specifies the characteristics of axles for use on European networks. It defines characteristics of forged or rolled solid and hollow axles, made from vacuum-degassed steel...
September 1, 2006
Railway applications - Wheelsets and bogies - Axles - Product requirements
This European Standard specifies the characteristics of axles for use on European networks. It defines characteristics of forged or rolled solid and hollow axles, made from vacuum-degassed steel...
NEN-EN 13261
October 1, 2003
Railway applications - Wheelsets and bogies - Axles - Product requirements
This European Standard specifies the characteristics of axles for use on European networks. t defines characteristics of forged or rolled solid and hollow axles, made from vacuum-degassed steel grade...
June 1, 1998
Railway applications - Wheelsets and bogies - Axles - Product requirement
This European Standard specifies the characteristics of axles for use on European networks. t defines characteristics of forged or rolled solid and hollow axles, made from vacuum-degassed steel grade...
Advertisement