NEN-EN 13261
Railway applications - Wheelsets and bogies - Axles - Product requirements
| Organization: | NEN |
| Publication Date: | 1 September 2006 |
| Status: | inactive |
| Page Count: | 55 |
| ICS Code (Materials and components for railway engineering): | 45.040 |
scope:
This European Standard specifies the characteristics of axles for use on European networks. It defines characteristics of forged or rolled solid and hollow axles, made from vacuum-degassed steel grade EA1N1 that is the most commonly used grade on European networks. For hollow axles, this standard applies only to those that are manufactured by machining of a hole in a forged or rolled solid axle In addition, the particular characteristics for axles in grade EA1T1 and EA4T1 are given in Annex A. Two categories of axle are defined, category 1 and category 2. Generally, category 1 is chosen when the operational speed is higher than 200 km/h. This standard is applicable to axles that are designed in accordance with the requirements of EN 13103 and EN 13104.
Document History