NEN-EN 13286-4

Unbound and hydraulically bound mixtures - Part 4: Test methods for laboratory reference density and moisture content - Vibrating hammer

inactive
Organization: NEN
Publication Date: 1 September 1998
Status: inactive
Page Count: 20
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard specifies a method for the determination of the relationship between the dry density and water content of a mixture when compacted using a vibrating hammer. This European Standard applies to mixtures used in road construction which contain not more than 30 % by mass retained on the 20 mm test sieve. It is not applicable to mixtures with more than 10 % by mass of the mixture retained on the 40 mm test sieve.

Document History

November 1, 2021
Unbound and hydraulically bound mixtures - Part 4: Test methods for laboratory reference density and water content - Vibrating hammer
This document specifies a method for the determination of the relationship between the dry density and water content of a mixture using vibrating hammer compaction. This document applies to mixtures...
December 1, 2020
Unbound and hydraulically bound mixtures - Part 4: Test methods for laboratory reference density and water content - Vibrating hammer
This document specifies a method for the determination of the relationship between the dry density and water content of a mixture using vibrating hammer compaction. This document applies to mixtures...
October 1, 2003
Unbound and hydraulically bound mixtures - Part 4: Test method for laboratory reference density and water content - Vibrating hammer
This European Standard specifies a method for the determination of the relationship between the dry density and water content of a mixture when compacted using a vibrating hammer. This European...
NEN-EN 13286-4
September 1, 1998
Unbound and hydraulically bound mixtures - Part 4: Test methods for laboratory reference density and moisture content - Vibrating hammer
This European Standard specifies a method for the determination of the relationship between the dry density and water content of a mixture when compacted using a vibrating hammer. This European...
Advertisement