NEN-EN 13286-4
Unbound and hydraulically bound mixtures - Part 4: Test method for laboratory reference density and water content - Vibrating hammer
| Organization: | NEN |
| Publication Date: | 1 October 2003 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
This European Standard specifies a method for the determination of the relationship between the dry density and water content of a mixture when compacted using a vibrating hammer. This European Standard applies to mixtures used in road construction which contain not more than 30 % by mass retained on the 20 mm test sieve. It is not applicable to mixtures with more than 10 % by mass of the mixture retained on the 40 mm test sieve.
Document History