NEN-EN 13843

Roller sports equipment - Inline-skates - Safety requirements and test methods

active, Most Current
Organization: NEN
Publication Date: 1 April 2009
Status: active
Page Count: 17
ICS Code (Outdoor and water sports equipment): 97.220.40
scope:

This standard is applicable to inline-skates intended for users with a body mass of more than 20 kg and less than 100 kg. It specifies safety requirements for inline-skates, specifications for test methods, marking and information supplied by the manufacturer to reduce the risk of injuries to both third parties and the user during their normal use. Inline-skates for use by a rider of less than 20 kg do not belong to the scope of this European Standard. They are toys.

Document History

NEN-EN 13843
April 1, 2009
Roller sports equipment - Inline-skates - Safety requirements and test methods
This standard is applicable to inline-skates intended for users with a body mass of more than 20 kg and less than 100 kg. It specifies safety requirements for inline-skates, specifications for test...
September 1, 2007
Roller sports equipment - Inline skates - Safety requirements and test methods
This standard is applicable to inline-skates intended for users with a body mass of more than 20 kg and less than 100 kg. It specifies safety requirements for inline-skates, specifications for test...
March 1, 2003
Roller sports equipment - Inline skates - Safety requirements and test methods
This standard applies to inline-skates intended for users with a body mass of more than 20 kg and less than 100 kg. It specifies safety requirements for inline-skates, specifications for test...
March 1, 2000
Roller sports equipment - Inline skates - Safety requirements and test methods
This standard applies to inline-skates intended for users with a body mass of more than 20 kg and less than 100 kg. It specifies safety requirements for inline-skates, specifications for test...
Advertisement