NEN-EN 13843
Roller sports equipment - Inline skates - Safety requirements and test methods
| Organization: | NEN |
| Publication Date: | 1 September 2007 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Outdoor and water sports equipment): | 97.220.40 |
scope:
This standard is applicable to inline-skates intended for users with a body mass of more than 20 kg and less than 100 kg. It specifies safety requirements for inline-skates, specifications for test methods, marking and information supplied by the manufacturer to reduce the risk of injuries to both third parties and the user during their normal use. Inline-skates for use by a rider of less than 20 kg do not belong to the scope of this European Standard. They are toys.
Document History