NEN-EN 1380

Timber structures - Test methods - Load bearing nails, screws, dowels and bolts

inactive
Organization: NEN
Publication Date: 1 April 2006
Status: inactive
Page Count: 16
ICS Code (Timber structures): 91.080.20
scope:

This European Standard specifies test methods for determining the strength and deformation characteristics of laterally loaded connections with nail, screws, dowels and bolts in load-bearing timber structures. The methods assess connections with members of timber (solid timber or glued laminated timber) or wood-based products or metal plates (but not punched metal plate fasteners) in the combination proposed for use in service. The methods are used to determine load-slip characteristics and maximum load of connections where various angles between the applied force and the timber grain direction, or the main direction of the wood-based products, respectively, are possible.

Document History

April 1, 2009
Timber structures - Test methods - Load bearing nails, screws, dowels and bolts
This European Standard specifies test methods for determining the strength and deformation characteristics of laterally loaded connections with nail, screws, dowels and bolts in load-bearing timber...
NEN-EN 1380
April 1, 2006
Timber structures - Test methods - Load bearing nails, screws, dowels and bolts
This European Standard specifies test methods for determining the strength and deformation characteristics of laterally loaded connections with nail, screws, dowels and bolts in load-bearing timber...
September 1, 1999
Timber structures - Test methods - Load bearing nailed joints
This standard specifies test methods for determining the strength and deformation characteristics of laterally loaded nailed joints in load-bearing timber structures.
April 1, 1994
Timber structures - Test methods - Load bearing nailed joints
This standard specifies test methods for determining the strength and deformation characteristics of laterally loaded nailed joints in load-bearing timber structures.
Advertisement