NEN-EN 1380
Timber structures - Test methods - Load bearing nails, screws, dowels and bolts
| Organization: | NEN |
| Publication Date: | 1 April 2009 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Timber structures): | 91.080.20 |
scope:
This European Standard specifies test methods for determining the strength and deformation characteristics of laterally loaded connections with nail, screws, dowels and bolts in load-bearing timber structures. The methods assess connections with members of timber (solid timber or glued laminated timber) or wood-based products or metal plates (but not punched metal plate fasteners) in the combination proposed for use in service. The methods are used to determine load-slip characteristics and maximum load of connections where various angles between the applied force and the timber grain direction, or the main direction of the wood-based products, respectively, are possible.
Document History