NEN-EN 13786/A1
Automatic change-over valves having a maximum outlet pressure of up to and including 4 bar with a capacity of up to and including 100 kg/h, and their associated safety devices for butane, propane or their mixtures
inactive
| Organization: | NEN |
| Publication Date: | 1 June 2006 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Ball and plug valves): | 23.060.20 |
scope:
This European Standard defines the constructional and operational characteristics, the safety requirements and test methods, and the marking of automatic change over devices with a capacity of less than or equal to 100 kg/h and having a maximum regulated pressure of less than or equal to 4 bar for butane, propane or their mixtures only in the vapour phase.
Document History
November 1, 2008
Automatic change-over valves having a maximum outlet pressure of up to and including 4 bar with a capacity of up to and including 100 kg/h, and their associated safety devices for butane, propane or their mixtures
This European Standard defines the constructional and operational characteristics, the safety requirements and test methods, and the marking of automatic change over devices with a capacity of less...
September 1, 2006
Automatic change-over valves having a maximum outlet pressure of up to and including 4 bar with a capacity of up to and including 100 kg/h, and their associated safety devices for butane, propane or their mixtures
A description is not available for this item.
NEN-EN 13786/A1
June 1, 2006
Automatic change-over valves having a maximum outlet pressure of up to and including 4 bar with a capacity of up to and including 100 kg/h, and their associated safety devices for butane, propane or their mixtures
This European Standard defines the constructional and operational characteristics, the safety requirements and test methods, and the marking of automatic change over devices with a capacity of less...
May 1, 2004
Automatic change-over valves having a maximum outlet pressure of up to and including 4 bar with a capacity of up to and including 100 kg/h, and their associated safety devices for butane, propane or their mixtures
This European Standard defines the constructional and operational characteristics, the safety requirements and test methods, and the marking of automatic change over devices with a capacity of less...
January 1, 2000
Automatic change-over valves having a maximum outlet pressure of up to and including 4 bar with a capacity of up to and including 100 kg/h, and their associated safety devices for butane, propane or their mixtures
This European Standard defines the constructional and operational characteristics, the safety requirements and test methods, and the marking of automatic change over devices with a capacity of less...