NEN-EN 13786/C1

Automatic change-over valves having a maximum outlet pressure of up to and including 4 bar with a capacity of up to and including 100 kg/h, and their associated safety devices for butane, propane or their mixtures

inactive
Organization: NEN
Publication Date: 1 September 2006
Status: inactive
Page Count: 6
ICS Code (Ball and plug valves): 23.060.20

Document History

November 1, 2008
Automatic change-over valves having a maximum outlet pressure of up to and including 4 bar with a capacity of up to and including 100 kg/h, and their associated safety devices for butane, propane or their mixtures
This European Standard defines the constructional and operational characteristics, the safety requirements and test methods, and the marking of automatic change over devices with a capacity of less...
NEN-EN 13786/C1
September 1, 2006
Automatic change-over valves having a maximum outlet pressure of up to and including 4 bar with a capacity of up to and including 100 kg/h, and their associated safety devices for butane, propane or their mixtures
A description is not available for this item.
June 1, 2006
Automatic change-over valves having a maximum outlet pressure of up to and including 4 bar with a capacity of up to and including 100 kg/h, and their associated safety devices for butane, propane or their mixtures
This European Standard defines the constructional and operational characteristics, the safety requirements and test methods, and the marking of automatic change over devices with a capacity of less...
May 1, 2004
Automatic change-over valves having a maximum outlet pressure of up to and including 4 bar with a capacity of up to and including 100 kg/h, and their associated safety devices for butane, propane or their mixtures
This European Standard defines the constructional and operational characteristics, the safety requirements and test methods, and the marking of automatic change over devices with a capacity of less...
January 1, 2000
Automatic change-over valves having a maximum outlet pressure of up to and including 4 bar with a capacity of up to and including 100 kg/h, and their associated safety devices for butane, propane or their mixtures
This European Standard defines the constructional and operational characteristics, the safety requirements and test methods, and the marking of automatic change over devices with a capacity of less...
Advertisement