NEN-EN 1397

Heat exchangers - Hydronic room fan coil units - Test procedures for establishing the performance

inactive
Organization: NEN
Publication Date: 1 January 1999
Status: inactive
Page Count: 25
ICS Code (Boilers and heat exchangers): 27.060.30
scope:

Applies to room fan-coil unit using hot or chilled water or water mixtures. It applies to units designed for an air flow of not more than 0,7 m3/s and external static pressure due to resistance of 65 Pa max. Air heating may be achieved by means of electrical resistance heaters. Specifies uniform methods of testing under the following at the specified conditions: - product identification, - performance on condensation on the casing, - capacity, - performance on condensate disposal, - liquid side pressure drop, - air volume flow rate, - sound power level.

Document History

September 1, 2021
Heat exchangers - Hydronic room fan coil units - Test procedures for establishing the performance
This document applies to hydronic fan coil units (FCU) as factory-made single assemblies which provide the functions of cooling and/or heating but do not include the source of cooling or heating....
May 1, 2020
Heat exchangers - Hydronic room fan coil units - Test procedures for establishing the performance
This document applies to hydronic fan coil units (FCU) as factory-made single assemblies which provide the functions of cooling and/or heating but do not include the source of cooling or heating....
June 1, 2016
Heat exchangers - Hydronic room fan coil units - Test procedures for establishing the performance
A description is not available for this item.
August 1, 2015
Heat exchangers - Hydronic room fan coil units - Test procedures for establishing the performance
NEN-EN 1397 applies to hydronic fan coil units (FCU) as factory-made single assemblies which provide the functions of cooling and/or heating but do not include the source of cooling or heating. This...
May 1, 2013
Heat exchangers - Hydronic room fan coil units - Test procedures for establishing the performance
NEN-EN 1397 applies to hydronic fan coil units (FCU) as factory-made single assemblies which provide the functions of cooling and/or heating but do not include the source of cooling or heating. This...
NEN-EN 1397
January 1, 1999
Heat exchangers - Hydronic room fan coil units - Test procedures for establishing the performance
Applies to room fan-coil unit using hot or chilled water or water mixtures. It applies to units designed for an air flow of not more than 0,7 m3/s and external static pressure due to resistance of 65...
Advertisement