NEN-EN 1397/C1

Heat exchangers - Hydronic room fan coil units - Test procedures for establishing the performance

inactive
Organization: NEN
Publication Date: 1 June 2016
Status: inactive
Page Count: 7
ICS Code (Boilers and heat exchangers): 27.060.30

Document History

September 1, 2021
Heat exchangers - Hydronic room fan coil units - Test procedures for establishing the performance
This document applies to hydronic fan coil units (FCU) as factory-made single assemblies which provide the functions of cooling and/or heating but do not include the source of cooling or heating....
May 1, 2020
Heat exchangers - Hydronic room fan coil units - Test procedures for establishing the performance
This document applies to hydronic fan coil units (FCU) as factory-made single assemblies which provide the functions of cooling and/or heating but do not include the source of cooling or heating....
NEN-EN 1397/C1
June 1, 2016
Heat exchangers - Hydronic room fan coil units - Test procedures for establishing the performance
A description is not available for this item.
August 1, 2015
Heat exchangers - Hydronic room fan coil units - Test procedures for establishing the performance
NEN-EN 1397 applies to hydronic fan coil units (FCU) as factory-made single assemblies which provide the functions of cooling and/or heating but do not include the source of cooling or heating. This...
May 1, 2013
Heat exchangers - Hydronic room fan coil units - Test procedures for establishing the performance
NEN-EN 1397 applies to hydronic fan coil units (FCU) as factory-made single assemblies which provide the functions of cooling and/or heating but do not include the source of cooling or heating. This...
January 1, 1999
Heat exchangers - Hydronic room fan coil units - Test procedures for establishing the performance
Applies to room fan-coil unit using hot or chilled water or water mixtures. It applies to units designed for an air flow of not more than 0,7 m3/s and external static pressure due to resistance of 65...
Advertisement