NEN-EN 15159-3

Vitreous and porcelain enamels - Glass-lined apparatus for process plants - Part 3: Thermal shock resistance

inactive, Most Current
Organization: NEN
Publication Date: 1 July 2006
Status: inactive
Page Count: 13
ICS Code (Reaction vessels and their components): 71.120.10
ICS Code (Enamels): 25.220.50
scope:

This European Standard specifies requirements on thermal shock resistance as well as heating and cooling procedures of standardised glass-lined apparatus, components, accessories, and glass-lined pipes primarily used for process equipment in chemical plants. It specifies the limits of thermal shock resistance using diagrams (see Figure 1 and Figure 2). For glass-lined steel, a difference is made between a thermal shock on the glass-lined side (by charging an apparatus) versus a thermal shock on the steel side (by heating and cooling an apparatus). This European Standard applies to operating temperatures from - 25 °C to + 230 °C. This European Standard is only applicable to enamelled unalloyed and low-alloy carbon steels.

Document History

NEN-EN 15159-3
July 1, 2006
Vitreous and porcelain enamels - Glass-lined apparatus for process plants - Part 3: Thermal shock resistance
This European Standard specifies requirements on thermal shock resistance as well as heating and cooling procedures of standardised glass-lined apparatus, components, accessories, and glass-lined...
February 1, 2005
Vitreous and porcelain enamels - Glass-lined apparatus for process plants - Part 3: Thermal shock resistance
This European Standard specifies requirements on thermal shock resistance as well as heating and cooling procedures of standardised glass-lined apparatus, components, accessories, and glass-lined...

References

Advertisement