NEN-EN-ISO 28721-3
Vitreous and porcelain enamels - Glass-lined apparatus for process plants - Part 3: Thermal shock resistance
| Organization: | NEN |
| Publication Date: | 1 April 2011 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Enamels): | 25.220.50 |
scope:
This part of ISO 28721 specifies requirements for the thermal shock resistance of, and heating and cooling procedures for, glass-lined apparatus, components, accessories and pipes primarily used for process equipment in chemical plants. It specifies the limits of thermal shock resistance using diagrams (see Figure 1 and Figure 2). For glass-lined steel, a distinction is made between a thermal shock on the glass-lined side (produced by charging an apparatus) and a thermal shock on the steel side (produced by heating or cooling an apparatus). This part of ISO 28721 applies to operating temperatures from - 25 °C to + 230 °C. It is only applicable to enamelled unalloyed and low-alloy carbon steels.
Document History