NEN-ISO 28721-3

Vitreous and porcelain enamels - Glass-lined apparatus for process plants - Part 3: Thermal shock resistance

inactive, Most Current
Organization: NEN
Publication Date: 1 January 2009
Status: inactive
Page Count: 17
ICS Code (Enamels): 25.220.50
scope:

This part of ISO 28721 specifies requirements for the thermal shock resistance of, and heating and cooling procedures for, glass-lined apparatus, components, accessories and pipes primarily used for process equipment in chemical plants. It specifies the limits of thermal shock resistance using diagrams (see Figure 1 and Figure 2). For glass-lined steel, a distinction is made between a thermal shock on the glass-lined side (produced by charging an apparatus) and a thermal shock on the steel side (produced by heating or cooling an apparatus). This part of ISO 28721 applies to operating temperatures from - 25 °C to + 230 °C. It is only applicable to enamelled unalloyed and low-alloy carbon steels.

Document History

NEN-ISO 28721-3
January 1, 2009
Vitreous and porcelain enamels - Glass-lined apparatus for process plants - Part 3: Thermal shock resistance
This part of ISO 28721 specifies requirements for the thermal shock resistance of, and heating and cooling procedures for, glass-lined apparatus, components, accessories and pipes primarily used for...

References

Advertisement