NEN-EN 15882-4
Extended application of results from fire resistance tests for service installations - Part 4: Linear joint seals
| Organization: | NEN |
| Publication Date: | 1 May 2012 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Other standards related to protection against fire): | 13.220.99 |
scope:
This European standard prescribes the methodology and specifies rules for the preparation of extended application reports for linear joint sealing systems tested in accordance with EN 1366-4. The field of the extended application reports is additional to the direct field of application given within EN 1366-4 and may be applied to or based on a single test, or a number of tests, which provide the relevant information for the formulation of an extended application.
Document History