NEN-EN 15882-4

Extended application of results from fire resistance tests for service installations - Part 4: Linear joint seals

inactive
Organization: NEN
Publication Date: 1 October 2011
Status: inactive
Page Count: 14
ICS Code (Other standards related to protection against fire): 13.220.99
scope:

This European standard prescribes the methodology and specifies rules for the preparation of extended application reports for linear joint sealing systems tested in accordance with EN 1366-4. The field of the extended application reports is additional to the direct field of application given within EN 1366-4 and may be applied to or based on a single test, or a number of tests, which provide the relevant information for the formulation of an extended application.

Document History

May 1, 2012
Extended application of results from fire resistance tests for service installations - Part 4: Linear joint seals
This European standard prescribes the methodology and specifies rules for the preparation of extended application reports for linear joint sealing systems tested in accordance with EN 1366-4. The...
NEN-EN 15882-4
October 1, 2011
Extended application of results from fire resistance tests for service installations - Part 4: Linear joint seals
This European standard prescribes the methodology and specifies rules for the preparation of extended application reports for linear joint sealing systems tested in accordance with EN 1366-4. The...
Advertisement