NEN-EN 4199-004

Aerospace series - Bonding straps for aircraft - Part 004: Round bonding straps, copper, tin plated -65 °C up to 150 °C and nickel plated -65 °C up to 260 °C - Product Standard

active, Most Current
Organization: NEN
Publication Date: 1 November 2014
Status: active
Page Count: 19
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

NEN-EN 4199-004 defines the required characteristics for round bonding straps in tin plated and nickel plated version, in different cross sections and lengths, with terminal lugs on both ends (same or different types) for aerospace applications. It shall be used together with EN 4199-001.

Document History

NEN-EN 4199-004
November 1, 2014
Aerospace series - Bonding straps for aircraft - Part 004: Round bonding straps, copper, tin plated -65 °C up to 150 °C and nickel plated -65 °C up to 260 °C - Product Standard
NEN-EN 4199-004 defines the required characteristics for round bonding straps in tin plated and nickel plated version, in different cross sections and lengths, with terminal lugs on both ends (same...
August 1, 2009
Aerospace series - Bonding straps for aircraft - Part 004: Round bonding straps, copper, tin plated - 65 °C up to 150 °C and nickel plated - 65 °C up to 260 °C - Product standard
This standard defines the required characteristics for round bonding straps in tin plated and nickel plated version, in different cross sections and lengths, with terminal lugs on both ends (same or...
Advertisement