NEN-EN 4199-004
Aerospace series - Bonding straps for aircraft - Part 004: Round bonding straps, copper, tin plated - 65 °C up to 150 °C and nickel plated - 65 °C up to 260 °C - Product standard
inactive
| Organization: | NEN |
| Publication Date: | 1 August 2009 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard defines the required characteristics for round bonding straps in tin plated and nickel plated version, in different cross sections and lengths, with terminal lugs on both ends (same or different types) for aerospace applications. It shall be used together with EN 4199-001.
Document History
November 1, 2014
Aerospace series - Bonding straps for aircraft - Part 004: Round bonding straps, copper, tin plated -65 °C up to 150 °C and nickel plated -65 °C up to 260 °C - Product Standard
NEN-EN 4199-004 defines the required characteristics for round bonding straps in tin plated and nickel plated version, in different cross sections and lengths, with terminal lugs on both ends (same...
NEN-EN 4199-004
August 1, 2009
Aerospace series - Bonding straps for aircraft - Part 004: Round bonding straps, copper, tin plated - 65 °C up to 150 °C and nickel plated - 65 °C up to 260 °C - Product standard
This standard defines the required characteristics for round bonding straps in tin plated and nickel plated version, in different cross sections and lengths, with terminal lugs on both ends (same or...