NEN-EN 50107-1

Signs and luminous-discharge-tube installations operating from a no-load rated output voltage exceeding 1 kV but not exceeding 10 kV - Part 1: General requirements

active
Organization: NEN
Publication Date: 1 November 2002
Status: active
Page Count: 33
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

Specifies the requirements and method of installation for signs and luminous-discharge-tube installations operating from a non-load rated output voltage exceeding 1000 V but not exceeding 10000 V, including the electrical components and wiring.

Document History

April 1, 2004
Signs and luminous-discharge-tube installations operating from a no-load rated output voltage exceeding 1 kV but not exceeding 10 kV - Part 1: General requirements
A description is not available for this item.
NEN-EN 50107-1
November 1, 2002
Signs and luminous-discharge-tube installations operating from a no-load rated output voltage exceeding 1 kV but not exceeding 10 kV - Part 1: General requirements
Specifies the requirements and method of installation for signs and luminous-discharge-tube installations operating from a non-load rated output voltage exceeding 1000 V but not exceeding 10000 V,...
November 1, 2002
Signs and luminous-discharge-tube installations operating from a no-load rated output voltage exceeding 1 kV but not exceeding 10 kV - Part 1: General requirements
Specifies the requirements and method of installation for signs and luminous-discharge-tube installations operating from a non-load rated output voltage exceeding 1000 V but not exceeding 10000 V,...

References

Advertisement