NEN-EN 50325-1
Industrial communications subsystem based on ISO 11898 (CAN) for controller-device interfaces - Part 1: General requirements
| Organization: | NEN |
| Publication Date: | 1 December 2000 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Diagnostic, maintenance and test equipment): | 43.180 |
scope:
Applies to controller-device interfaces that provide defined interfaces between low-voltage switchgear, controlgear, control circuit devices, switching elements and controlling devices (e.g. programmable controllers, personal computers, etc.). It may also be applied for the interfacing of other devices and elements to a controller-device interface. Specifies requirements for controllers and devices utilising these interfaces, including not only the communication protocol specification, but also associated relevant electrical and mechanical characteristics. It also specifies the electrical and EMC tests required to verify the performance of each controller-device interface when connected to the appropriate controllers and devices.
Document History