NEN-EN 50325-1

Industrial communications subsystem based on ISO 11898 (CAN) for controller-device interfaces - Part 1: General requirements

inactive
Organization: NEN
Publication Date: 1 April 1999
Status: inactive
Page Count: 14
ICS Code (Diagnostic, maintenance and test equipment): 43.180
scope:

Applies to controller-device interfaces that provide defined interfaces between low-voltage switchgear, controlgear, control circuit devices, switching elements and controlling devices (e.g. programmable controllers, personal computers, etc.). It may also be applied for the interfacing of other devices and elements to a controller-device interface. Specifies requirements for controllers and devices utilising these interfaces, including not only the communication protocol specification, but also associated relevant electrical and mechanical characteristics. It also specifies the electrical and EMC tests required to verify the performance of each controller-device interface when connected to the appropriate controllers and devices.

Document History

January 1, 2020
Industrial communications subsystem based on ISO 11898 (CAN) for controller-device interfaces - Part 1: General requirements
This document applies to controller-device interfaces that provide defined interfaces between low-voltage switchgear, controlgear, control circuit devices, switching elements and controlling devices...
January 1, 2003
Industrial communications subsystem based on ISO 11898 (CAN) for controller-device interfaces - Part 1: General requirements
Applies to controller-device interfaces that provide defined interfaces between low-voltage switchgear, controlgear, control circuit devices, switching elements and controlling devices (e.g....
August 1, 2001
Industrial communications subsystem based on ISO 11898 (CAN) for controller-device interfaces - Part 1: General requirements
Applies to controller-device interfaces that provide defined interfaces between low-voltage switchgear, controlgear, control circuit devices, switching elements and controlling devices (e.g....
December 1, 2000
Industrial communications subsystem based on ISO 11898 (CAN) for controller-device interfaces - Part 1: General requirements
Applies to controller-device interfaces that provide defined interfaces between low-voltage switchgear, controlgear, control circuit devices, switching elements and controlling devices (e.g....
NEN-EN 50325-1
April 1, 1999
Industrial communications subsystem based on ISO 11898 (CAN) for controller-device interfaces - Part 1: General requirements
Applies to controller-device interfaces that provide defined interfaces between low-voltage switchgear, controlgear, control circuit devices, switching elements and controlling devices (e.g....
Advertisement